Status: | Unknown |
---|---|
Series: | D2n/V23105 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 720ohm |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Approvals & Standards | CSA UL |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 150% |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 0.3A |
Contact Current DC Max | 1A |
Contact Current Max | 3A |
Contact Voltage AC Max | 150V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 1050VAC |
Dielectric Voltage Contact to Contact | 750VAC |
External Depth | 11.4mm |
External Height | 20.3mm |
External Length / Height | 20.3mm |
External Width | 10.4mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 85°C |
SIGNAL RELAY 12V 3A 2CO THT | TTI Europe |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | Farnell |
Relays - PCB 12VDC Non-latching 1 coil 200mW D2n | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A | Newark Electronics |
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23105-A5303-A201?
Additional datasheets, footprints and schematics for V23105-A5303-A201 are listed on our Part Details page. You can also find images and similar parts to V23105-A5303-A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105-A5303-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105-A5303-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105-A5303-A201 fall under?
The V23105-A5303-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105-A5303-A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105-A5303-A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23105-A5303-A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105-A5303-A201 have stock available?
Authorised distributors including TTI Europe, Farnell, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for V23105-A5303-A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105-A5303-A201 often in real-time on the comparison pages.
What if I can't find stock of V23105-A5303-A201?
You can fill out our help required form which you can use to request a quote for V23105-A5303-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.