Status: | Unknown |
---|---|
Series: | W11/V23101 Series |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
289
in stock
|
Buy Now | |
Rapid Electronics
from US$6.30
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$5.06
|
-
|
Buy Now | |
Avnet America
from US$9.51
|
-
|
Buy Now | |
RS Americas
from US$6.80
|
-
|
Buy Now | |
element14
from US$6.32
|
-
|
Buy Now | |
TTI Europe
from US$4.67
|
-
|
Buy Now | |
TE Store
from US$10.70
|
-
|
Buy Now | |
Farnell
from US$5.31
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | W11/V23101 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | 60V |
Contact Material | Silver Palladium |
Coil Resistance | 1.28kohm |
SVHC | No SVHC (12-Jan-2017) |
SPDT asym signalswitching relay,1A 24Vdc | RS |
Low Signal Relays-PCB V23101D 7B201 | Rapid Electronics |
Signal Relay, Dpdt, 24Vdc, 1.25A, Tht Rohs Compliant: Yes |Axicom Te Connectivity V23101D 7B201 | Newark Electronics |
Signal Relay, 24 VDC, SPDT, 2 A, W11/V23101, Through Hole, Non Latching | Avnet America |
Shrack, SPDT asym signalswitching relay,1A 24Vdc | TE Connectivity V23101D7B201 | RS Americas |
SIGNAL RELAY | TTI Europe |
V23101D 7B201 Contact Voltage Rating: 120 VDC Contact Voltage Rating: 125 VAC Coil Power Rating DC: 450 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 24 VDC Low Signal Relay | 120 VDC 125 VAC 450 mW Printed Circuit Board | Part Number: V23101D 7B201 | Internal Number: 2-1393779-0 | V23101D 7B201 Contact Voltage Rating: 120 VDC Contact Voltage Rating: 125 VAC Coil Power Rating DC: 450 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 24 VDC Low Signal Relay | 120 VDC 125 VAC 450 mW Printed Circuit Board | Part# V23101D 7B201 | TE Connectivity | TE Store |
SIGNAL RELAY, DPDT, 24VDC, 1.25A, THT | Farnell |
Where can I find additional details, specifications and documents for a V23101D7B201?
Additional datasheets, footprints and schematics for V23101D7B201 are listed on our Part Details page. You can also find images and similar parts to V23101D7B201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23101D7B201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23101D7B201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23101D7B201 fall under?
The V23101D7B201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23101D7B201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23101D7B201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23101D7B201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23101D7B201 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for V23101D7B201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23101D7B201 often in real-time on the comparison pages.
What if I can't find stock of V23101D7B201?
You can fill out our help required form which you can use to request a quote for V23101D7B201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.