Status: | Unknown |
---|---|
Series: | V23100 -V4 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Product Range | V23100 -V4 Series |
Relay Mounting | Through Hole |
Coil Resistance | 2kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Type | Non Latching |
Contact Current | 1.2A |
Contact Material | Ruthenium |
Contact Voltage VDC | 175V |
Relay Terminals | Solder |
REED RELAY | TTI Europe |
V23100V4324C011 Rohs Compliant: Yes |Axicom Te Connectivity V23100V4324C011 | Newark Electronics |
REED RELAY, SPDT, 175VDC, 1.2A, TH | element14 |
Where can I find additional details, specifications and documents for a V23100V4324C011?
Additional datasheets, footprints and schematics for V23100V4324C011 are listed on our Part Details page. You can also find images and similar parts to V23100V4324C011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23100V4324C011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23100V4324C011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23100V4324C011 fall under?
The V23100V4324C011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23100V4324C011 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23100V4324C011 you can contact the distributor directly for product support, shipping queries etc.
Is the V23100V4324C011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23100V4324C011 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for V23100V4324C011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23100V4324C011 often in real-time on the comparison pages.
What if I can't find stock of V23100V4324C011?
You can fill out our help required form which you can use to request a quote for V23100V4324C011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.