Status: | Unknown |
---|---|
Series: | V23100 -V4 Series |
RoHS: | Unknown |
Prices starting from US$9.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.20
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$9.19
|
875
in stock
|
Buy Now | |
Farnell
from US$16.55
|
702
in stock
|
Buy Now | |
element14
from US$13.25
|
323
in stock
|
Buy Now | |
Avnet America
from US$10.20
|
-
|
Buy Now | |
TTI Europe
from US$12.94
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | V23100 -V4 Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 1.2A |
Switching Voltage Max | 175VDC |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
V23100V4305C11 | Rapid Electronics |
REED RELAY, SPDT, 1.2A, 175VDC, TH | Farnell |
V23100V4305C11 |Potter&brumfield Te Connectivity V23100V4305C11 | Newark Electronics |
Relay Signal SPDT 5VDC 1.2A Solder 4-Pin DIP Through Hole | Avnet America |
REED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23100V4305C11?
Additional datasheets, footprints and schematics for V23100V4305C11 are listed on our Part Details page. You can also find images and similar parts to V23100V4305C11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23100V4305C11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23100V4305C11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23100V4305C11 fall under?
The V23100V4305C11 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to V23100V4305C11 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23100V4305C11 you can contact the distributor directly for product support, shipping queries etc.
Is the V23100V4305C11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23100V4305C11 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for V23100V4305C11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23100V4305C11 often in real-time on the comparison pages.
What if I can't find stock of V23100V4305C11?
You can fill out our help required form which you can use to request a quote for V23100V4305C11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.