Status: | Unknown |
---|---|
Series: | V23100 -V4 Series |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.87
|
7,972
in stock
|
Buy Now | |
Newark Electronics
from US$7.64
|
7,892
in stock
|
Buy Now | |
Chip One Stop
from US$4.43
|
7,892
in stock
|
Buy Now | |
Avnet America
from US$4.79
|
-
|
Buy Now | |
element14
from US$4.25
|
-
|
Buy Now | |
TTI Europe
from US$4.61
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | V23100 -V4 Series |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 1A |
Switching Voltage Max | 200V |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Reed Relays V23100V4005A RELAY LOW SIGNAL | Rapid Electronics |
V23100V4005A |Potter&brumfield Te Connectivity V23100V4005A | Newark Electronics |
Electromechanical Relay SPST-NO 0.5A 5VDC 500Ohm Through Hole | Avnet America |
REED RELAY 5V 0.5A 1NO THT | TTI Europe |
REED RELAY, SPST-NO, 1A, 200V, TH | Farnell |
Where can I find additional details, specifications and documents for a V23100V4005A?
Additional datasheets, footprints and schematics for V23100V4005A are listed on our Part Details page. You can also find images and similar parts to V23100V4005A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23100V4005A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23100V4005A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23100V4005A fall under?
The V23100V4005A is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to V23100V4005A when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23100V4005A you can contact the distributor directly for product support, shipping queries etc.
Is the V23100V4005A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23100V4005A have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for V23100V4005A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23100V4005A often in real-time on the comparison pages.
What if I can't find stock of V23100V4005A?
You can fill out our help required form which you can use to request a quote for V23100V4005A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.