Status: | Unknown |
---|---|
Series: | SNR Series |
RoHS: | Unknown |
Prices starting from US$3.88
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 6A |
Product Range | SNR Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 148ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 65% |
Coil Operating Upper Percent Limit | 160% |
Coil Sensitivity | 170mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 300V |
DC Coil Power | 170mW |
Dielectric Strength VDC | 4kV |
Dielectric Voltage Coil to Contact | 4kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 5mm |
Must Actuate Voltage | 3.5V |
Must Release Voltage | 0.25V |
Nom Operating Power | 170mW |
Operating Time | 5ms |
V23092-A1905-A302 |Te Connectivity V23092-A1905-A302 | Newark Electronics |
RELAY GEN PURP | Rapid Electronics |
General Purpose Relay, SNR Series, Power, SPST-NO, 5 VDC, 6 A | Avnet America |
POWER RELAY 5V 6A 1NO THT | TTI Europe |
RELAY, SPST-NO, 250VAC, 6A | Farnell |
Where can I find additional details, specifications and documents for a V23092-A1905-A302?
Additional datasheets, footprints and schematics for V23092-A1905-A302 are listed on our Part Details page. You can also find images and similar parts to V23092-A1905-A302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1905-A302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1905-A302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1905-A302 fall under?
The V23092-A1905-A302 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1905-A302 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1905-A302 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1905-A302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1905-A302 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for V23092-A1905-A302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1905-A302 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1905-A302?
You can fill out our help required form which you can use to request a quote for V23092-A1905-A302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.