Status: | Unknown |
---|---|
Series: | V23092 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 60VDC |
Contact Current | 6A |
Product Range | V23092 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 20.5kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays V23092-A1060-A301 | Rapid Electronics |
V23092-A1060-A301 |Potter&brumfield Te Connectivity V23092-A1060-A301 | Newark Electronics |
V23092 Series Slimline PCB Relay SNR with Wash Tight Vertical 1-Form C Contact (1 CO) 60 VDC 20500 Ohm 176 mW Silver Tin Dioxide Contact PCB Mount | Avnet America |
POWER RELAY 60V 6A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23092-A1060-A301?
Additional datasheets, footprints and schematics for V23092-A1060-A301 are listed on our Part Details page. You can also find images and similar parts to V23092-A1060-A301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1060-A301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1060-A301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1060-A301 fall under?
The V23092-A1060-A301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1060-A301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1060-A301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1060-A301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1060-A301 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for V23092-A1060-A301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1060-A301 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1060-A301?
You can fill out our help required form which you can use to request a quote for V23092-A1060-A301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.