Status: | Unknown |
---|---|
Series: | V23092 Series |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.42
|
100
in stock
|
Buy Now | |
TTI Europe
from US$4.99
|
10,960
in stock
|
Buy Now | |
Newark Electronics
from US$7.36
|
950
in stock
|
Buy Now | |
Farnell
from US$6.17
|
950
in stock
|
Buy Now | |
Avnet America
from US$6.47
|
-
|
Buy Now | |
RS Americas
from US$6.70
|
-
|
Buy Now | |
element14
from US$6.54
|
-
|
Buy Now | |
TE Store
from US$13.46
|
-
|
Buy Now | |
Sager
from US$5.84
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 6A |
Product Range | V23092 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 10.6kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
INDUSTRY RELAY 48V 6A 1CO THT | TTI Europe |
Power Relay, Spdt, 6A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 6A, 250VAC, TH | Farnell |
RELAY SNR 48VDC/6A | RS |
V23092 Series Slimline PCB Relay SNR with Wash Tight Vertical 1-Form C Contact (1 CO) 48 VDC 10600 Ohm 218 mW Silver Tin Dioxide Contact PCB Mount | Avnet America |
SPDT PCB Mount Relay Through Hole, 48V dc | TE Connectivity V23092A1048A301 | RS Americas |
POWER RELAY, 48VDC, SPDT, 6A, THT | element14 |
Special Order: V23092-A1048-A301 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 217 mW Coil Resistance: 10600 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 217 mW 10600 Ω | Power Relay | Part Number: V23092A1048A301 | Internal Number: 3-1393236-7 | Alias Number: V23092-A1048-A301 | TE Connectivity | TE Store |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a V23092-A1048-A301?
Additional datasheets, footprints and schematics for V23092-A1048-A301 are listed on our Part Details page. You can also find images and similar parts to V23092-A1048-A301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1048-A301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1048-A301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1048-A301 fall under?
The V23092-A1048-A301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1048-A301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1048-A301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1048-A301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1048-A301 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for V23092-A1048-A301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1048-A301 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1048-A301?
You can fill out our help required form which you can use to request a quote for V23092-A1048-A301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.