Status: | Unknown |
---|---|
Series: | SNR/V23092 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SNR/V23092 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 3.39kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays V23092-A1024-A801 | Rapid Electronics |
PCB Relay SPDT 6A 24Vdc,silver nickel | RS |
General Purpose Slimline PCB Electromechanical Relay SPST 6A 24VDC 3390Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPDT 6A 24Vdc, silver nickel | TE Connectivity V23092-A1024-A801 | RS Americas |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23092-A1024-A801?
Additional datasheets, footprints and schematics for V23092-A1024-A801 are listed on our Part Details page. You can also find images and similar parts to V23092-A1024-A801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1024-A801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1024-A801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1024-A801 fall under?
The V23092-A1024-A801 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1024-A801 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1024-A801 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1024-A801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1024-A801 have stock available?
Authorised distributors including Rapid Electronics, RS, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for V23092-A1024-A801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1024-A801 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1024-A801?
You can fill out our help required form which you can use to request a quote for V23092-A1024-A801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.