Status: | Unknown |
---|---|
Series: | SNR Series |
RoHS: | Unknown |
Prices starting from US$3.15
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SNR Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 3.39kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY SPDT 6A 24VDC 1CO | TTI Europe |
Relay, Spdt, 250Vac, 6A | Newark Electronics |
RELAY, SPDT, 250VAC, 6A | element14 |
PCB Relay SPDT 6A 24Vdc,gold plated | RS |
General Purpose Relays RELAY SPDT 6A 24VDC | Rapid Electronics |
Shrack, PCB Relay SPDT 6A 24Vdc, gold plated | TE Connectivity V23092-A1024-A201 | RS Americas |
Electromechanical Relay SPDT 10A 24VDC 3.39KOhm Through Hole | Avnet America |
Special Order: V23092-A1024-A201 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 170 mW Coil Resistance: 3390 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 170 mW 3390 Ω | Power Relay | Part Number: V23092A1024A201 | Internal Number: 2-1393236-1 | Alias Number: V23092-A1024-A201 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23092-A1024-A201?
Additional datasheets, footprints and schematics for V23092-A1024-A201 are listed on our Part Details page. You can also find images and similar parts to V23092-A1024-A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1024-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1024-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1024-A201 fall under?
The V23092-A1024-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1024-A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1024-A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1024-A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1024-A201 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, RS and Rapid Electronics have stock available or on a lead time for V23092-A1024-A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1024-A201 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1024-A201?
You can fill out our help required form which you can use to request a quote for V23092-A1024-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.