Status: | Unknown |
---|---|
Series: | SNR Series |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.30
|
No stock
|
Buy Now | |
TTI Europe
from US$2.34
|
17,040
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
2,917
in stock
|
Buy Now | |
Farnell
from US$5.99
|
2,917
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
920
in stock
|
Buy Now | |
Heilind Electronics
from US$5.61
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.61
|
250
in stock
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
RS Americas
from US$8.08
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 6A |
Product Range | SNR Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 848ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Nom Operating Power | 170mW |
Relay Type | Power - General Purpose |
POWER RELAY 12V 6A 1CO THT | TTI Europe |
General Purpose Relay, Snr Series, Power, Spdt, 12 Vdc, 6 A Rohs Compliant: Yes |Schrack Te Connectivity V23092A1012A301 | Newark Electronics |
RELAY, SPDT, 250VAC, 6A | Farnell |
General Purpose Relays 12V 6A 1CO THT POWER RELAY | Rapid Electronics |
V23092-A1012-A301 | Heilind Electronics |
SPDT miniature power relay,6A 12Vdc coil | RS |
Electromechanical Relay SPDT 10A 12VDC 848Ohm Through Hole | Avnet America |
Shrack, SPDT miniature power relay,6A 12Vdc coil | TE Connectivity V23092A1012A301 | RS Americas |
Where can I find additional details, specifications and documents for a V23092-A1012-A301?
Additional datasheets, footprints and schematics for V23092-A1012-A301 are listed on our Part Details page. You can also find images and similar parts to V23092-A1012-A301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1012-A301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1012-A301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1012-A301 fall under?
The V23092-A1012-A301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1012-A301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1012-A301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1012-A301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1012-A301 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Rapid Electronics and Heilind Electronics have stock available or on a lead time for V23092-A1012-A301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1012-A301 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1012-A301?
You can fill out our help required form which you can use to request a quote for V23092-A1012-A301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.