Status: | Unknown |
---|---|
Series: | Micro Relay K Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 30A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Micro Relay K Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 254ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Type | DC Monostable |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 30A |
External Depth | 12.9mm |
External Height | 9.9mm |
External Width | 12mm |
IP / NEMA Rating | IP67 |
Must Actuate Voltage | 6.9V |
Nom Operating Power | 567mW |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Relay Type | General Purpose |
AUTO RELAY 12V 20A 1CO THT | TTI Europe |
General Purpose Relays V23086C1001A403 | Rapid Electronics |
Signal Relay | Newark Electronics |
Shrack, Micro auto power relay PCB 1c/o 12Vdc | TE Connectivity V23086C1001A403 | RS Americas |
Relay Automotive SPDT 30A 12VDC 254 Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23086C1001A403?
Additional datasheets, footprints and schematics for V23086C1001A403 are listed on our Part Details page. You can also find images and similar parts to V23086C1001A403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23086C1001A403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23086C1001A403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23086C1001A403 fall under?
The V23086C1001A403 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23086C1001A403 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23086C1001A403 you can contact the distributor directly for product support, shipping queries etc.
Is the V23086C1001A403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23086C1001A403 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for V23086C1001A403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23086C1001A403 often in real-time on the comparison pages.
What if I can't find stock of V23086C1001A403?
You can fill out our help required form which you can use to request a quote for V23086C1001A403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.