Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
2,679
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
2,679
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
element14
from US$2.33
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Low Signal Relays-PCB V23079G2001X071 | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Signal Relay, 5 VDC, DPDT, 2 A, P2/V23079 Series, Surface Mount, Non Latching | Avnet America |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23079G2001X071?
Additional datasheets, footprints and schematics for V23079G2001X071 are listed on our Part Details page. You can also find images and similar parts to V23079G2001X071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079G2001X071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079G2001X071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079G2001X071 fall under?
The V23079G2001X071 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079G2001X071 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079G2001X071 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079G2001X071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079G2001X071 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for V23079G2001X071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079G2001X071 often in real-time on the comparison pages.
What if I can't find stock of V23079G2001X071?
You can fill out our help required form which you can use to request a quote for V23079G2001X071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.