Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.83 |
2,243
|
Buy Now | |
element14 | US$1.60 |
2,243
|
Buy Now | |
Rapid Electronics | US$1.74 |
2,000
|
Buy Now | |
Newark Electronics | US$1.58 |
21
|
Buy Now | |
RS | US$1.81 |
-
|
Buy Now | |
Avnet America | US$1.94 |
-
|
Buy Now | |
RS Americas | US$1.65 |
-
|
Buy Now | |
TTI Europe | US$1.02 |
-
|
Buy Now | |
TE Store | US$3.06 |
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 178ohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | element14 |
Low Signal Relays-PCB DPDT 5VDC std coil 2500 | Rapid Electronics |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Low Signal Relay PCB DPDT 5VDC | RS |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet America |
Relay, V23079G2001B301 | TE Connectivity V23079G2001B301 | RS Americas |
SIGNAL RELAY | TTI Europe |
Special Order: V23079G2001B301 Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 300 mW Isolation (HF Parameter): -30.6dB @ 100MHz -13.7dB @ 900MHz Insertion Loss (HF Parameter): -.02dB @ 100MHz -.5dB @ 900MHz Small Signal Relay & Axicom P2 Standard | 220 VDC 250 VAC 300 mW -30.6dB @ 100MHz | Part Number: V23079G2001B301 | Internal Number: 4-1393789-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23079G2001B301?
Additional datasheets, footprints and schematics for V23079G2001B301 are listed on our Part Details page. You can also find images and similar parts to V23079G2001B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079G2001B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079G2001B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079G2001B301 fall under?
The V23079G2001B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079G2001B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079G2001B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079G2001B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079G2001B301 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and RS have stock available or on a lead time for V23079G2001B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079G2001B301 often in real-time on the comparison pages.
What if I can't find stock of V23079G2001B301?
You can fill out our help required form which you can use to request a quote for V23079G2001B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.