Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.55
|
1,526
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
1,526
in stock
|
Buy Now | |
element14
from US$3.13
|
1,526
in stock
|
Buy Now | |
RS
from US$3.22
|
-
|
Buy Now | |
Avnet America
from US$3.06
|
-
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
TE Store
from US$6.14
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 64ohm |
SVHC | No SVHC (07-Jul-2017) |
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant: Yes |Axicom Te Connectivity V23079E1208B301 | Newark Electronics |
SIGNAL RELAY, DPDT, 3VDC, 2A, SMD | element14 |
Low Signal Relay PCB P2 SMT | RS |
Electromechanical Relay DPDT 2A 3VDC 64Ohm Surface Mount | Avnet America |
Low Signal Relay | RS Americas |
SIGNAL RELAY 3V 2A 2CO SMT | TTI Europe |
Special Order: V23079E1208B301 Part Number: V23079E1208B301 | Internal Number: 7-1393788-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23079E1208B301?
Additional datasheets, footprints and schematics for V23079E1208B301 are listed on our Part Details page. You can also find images and similar parts to V23079E1208B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079E1208B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079E1208B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079E1208B301 fall under?
The V23079E1208B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079E1208B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079E1208B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079E1208B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079E1208B301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for V23079E1208B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079E1208B301 often in real-time on the comparison pages.
What if I can't find stock of V23079E1208B301?
You can fill out our help required form which you can use to request a quote for V23079E1208B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.