Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
30
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
82,800
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
958
in stock
|
Buy Now | |
Chip One Stop
from US$3.69
|
375
in stock
|
Buy Now | |
RS
from US$2.73
|
225
in stock
|
Buy Now | |
Sorelec
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$5.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 4.114kohm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | IEC UL |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 14.5mm |
External Height | 10.4mm |
External Length / Height | 9.9mm |
External Width | 7.2mm |
Nom Operating Power | 140mW |
Operating Voltage Range | 18V to 52.3V |
Relay Type | General Purpose |
SIGNAL RELAY 24V 2A 2CO SMT | TTI Europe |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Relay Signal 24VDC Through hole DPDT | RS |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Electromechanical Relay DPDT 2A 24VDC 4.114KOhm Surface Mount | Avnet America |
2CO Surface Mount Relay Solder, 5 A, 24V dc | TE Connectivity V23079D1005B301 | RS Americas |
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a V23079D1005B301?
Additional datasheets, footprints and schematics for V23079D1005B301 are listed on our Part Details page. You can also find images and similar parts to V23079D1005B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079D1005B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079D1005B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079D1005B301 fall under?
The V23079D1005B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079D1005B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079D1005B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079D1005B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079D1005B301 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, RS and Farnell have stock available or on a lead time for V23079D1005B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079D1005B301 often in real-time on the comparison pages.
What if I can't find stock of V23079D1005B301?
You can fill out our help required form which you can use to request a quote for V23079D1005B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.