Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.84
|
1,100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
3,150
in stock
|
Buy Now | |
Farnell
from US$3.28
|
1,503
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
138
in stock
|
Buy Now | |
element14
from US$2.88
|
138
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 1.029kohm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | IEC UL |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Current Rating | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 400mW |
External Depth | 14.5mm |
External Height | 9.8mm |
External Length / Height | 14.5mm |
External Width | 7.2mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 3ms |
Operating Voltage Range | 9V to 26.15V |
Relay Type | General Purpose |
Release Time | 2ms |
Switch Current Max | 5A |
Signal Relays - PCB 12VDC latching Dual coil P2 | Rapid Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
DPDT latch PCB relay, 5A 12Vdc coil (x2) | RS |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Through Hole | Avnet America |
Relay, Signal, DPDT, Bifurcated,2A,12VDC Coil, Bistable, 2 Coils, PCB/Thru-Hole Mnt | TE Connectivity V23079B1203B301 | RS Americas |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23079B1203B301?
Additional datasheets, footprints and schematics for V23079B1203B301 are listed on our Part Details page. You can also find images and similar parts to V23079B1203B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079B1203B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079B1203B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079B1203B301 fall under?
The V23079B1203B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079B1203B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079B1203B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079B1203B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079B1203B301 have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for V23079B1203B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079B1203B301 often in real-time on the comparison pages.
What if I can't find stock of V23079B1203B301?
You can fill out our help required form which you can use to request a quote for V23079B1203B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.