Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
2,252
in stock
|
Buy Now | |
TTI Europe
from US$1.42
|
8,900
in stock
|
Buy Now | |
element14
from US$2.63
|
2,293
in stock
|
Buy Now | |
Farnell
from US$2.49
|
2,293
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
-
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 178ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | IEC UL |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 14.5mm |
External Height | 9.8mm |
External Width | 7.2mm |
Relay Type | Latching |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
DPDT latch PCB relay, 5A 5Vdc coil (x2) | RS |
Signal Relay, P2/V23079 Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Axicom Te Connectivity V23079B1201B301 | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a V23079B1201B301?
Additional datasheets, footprints and schematics for V23079B1201B301 are listed on our Part Details page. You can also find images and similar parts to V23079B1201B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079B1201B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079B1201B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079B1201B301 fall under?
The V23079B1201B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079B1201B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079B1201B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079B1201B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079B1201B301 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for V23079B1201B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079B1201B301 often in real-time on the comparison pages.
What if I can't find stock of V23079B1201B301?
You can fill out our help required form which you can use to request a quote for V23079B1201B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.