Status: | Unknown |
---|---|
Series: | Power Relay K Series |
RoHS: | Unknown |
Prices starting from US$3.16
Coil Voltage | 12VDC |
---|---|
Contact Current | 45A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Power Relay K Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 90ohm |
Contact Material | Silver Nickel Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 45A |
External Depth | 26.1mm |
External Height | 21.2mm |
External Width | 21.1mm |
AUTO RELAY 12V 30-50A 1CO THT | TTI Europe |
Automotive Relays V23076A1001C133 | Rapid Electronics |
V23076A1001C133 |Potter&brumfield Te Connectivity V23076A1001C133 | Newark Electronics |
Electromechanical Relay SPDT 100(NO)/30(NC)A 12VDC 90Ohm Through Hole | Avnet America |
Shrack, SPDT automotive PCB relay,30A 12Vdc coil | TE Connectivity V23076A1001C133 | RS Americas |
Where can I find additional details, specifications and documents for a V23076A1001C133?
Additional datasheets, footprints and schematics for V23076A1001C133 are listed on our Part Details page. You can also find images and similar parts to V23076A1001C133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23076A1001C133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23076A1001C133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23076A1001C133 fall under?
The V23076A1001C133 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23076A1001C133 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23076A1001C133 you can contact the distributor directly for product support, shipping queries etc.
Is the V23076A1001C133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23076A1001C133 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for V23076A1001C133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23076A1001C133 often in real-time on the comparison pages.
What if I can't find stock of V23076A1001C133?
You can fill out our help required form which you can use to request a quote for V23076A1001C133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.