Status: | Unknown |
---|---|
Series: | Mini K Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 15A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Mini K Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 520ohm |
Contact Material | Silver Nickel Oxide |
Approvals & Standards | - |
Coil Type | DC Monostable |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 10A |
External Depth | 16.9mm |
External Height | 19.2mm |
External Width | 14.7mm |
Must Actuate Voltage | 14.1V |
Must Release Voltage | 2.4V |
Nom Operating Power | 1.1W |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Relay Type | General Purpose |
AUTO RELAY 24V 10A 1CO THT | TTI Europe |
RELAY, AUTOMOTIVE, SPDT, 24VDC, 15A | element14 |
V23072C1062A303 |Potter&brumfield Te Connectivity V23072C1062A303 | Newark Electronics |
V23072C1062A303 | Avnet America |
Where can I find additional details, specifications and documents for a V23072C1062A303?
Additional datasheets, footprints and schematics for V23072C1062A303 are listed on our Part Details page. You can also find images and similar parts to V23072C1062A303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23072C1062A303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23072C1062A303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23072C1062A303 fall under?
The V23072C1062A303 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23072C1062A303 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23072C1062A303 you can contact the distributor directly for product support, shipping queries etc.
Is the V23072C1062A303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23072C1062A303 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for V23072C1062A303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23072C1062A303 often in real-time on the comparison pages.
What if I can't find stock of V23072C1062A303?
You can fill out our help required form which you can use to request a quote for V23072C1062A303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.