Status: | Unknown |
---|---|
Series: | MSR/ V23061 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 18VDC |
Contact Current | 8A |
Product Range | MSR/ V23061 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 440V |
Relay Terminals | Solder |
Contact Voltage VDC | 300V |
Contact Material | Silver Nickel |
Coil Resistance | 1.455kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
V23061B1006A501=Ministarkstrom |Potter&brumfield Te Connectivity V23061B1006A501 | Newark Electronics |
MSR V23061 Series Miniature Power PCB Relay Wash Tight 1-Form C (CO) | Avnet America |
Where can I find additional details, specifications and documents for a V23061B1006A501?
Additional datasheets, footprints and schematics for V23061B1006A501 are listed on our Part Details page. You can also find images and similar parts to V23061B1006A501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23061B1006A501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23061B1006A501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23061B1006A501 fall under?
The V23061B1006A501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23061B1006A501 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23061B1006A501 you can contact the distributor directly for product support, shipping queries etc.
Is the V23061B1006A501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23061B1006A501 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for V23061B1006A501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23061B1006A501 often in real-time on the comparison pages.
What if I can't find stock of V23061B1006A501?
You can fill out our help required form which you can use to request a quote for V23061B1006A501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.