Status: | Unknown |
---|---|
Series: | MSR Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 8A |
Product Range | MSR Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 165ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL VDE |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 230% |
Coil Voltage VDC Nom | 6V |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Current Max | 8A |
Contact Current Rating | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 260mW |
External Depth | 15mm |
External Height | 30mm |
External Length / Height | 30mm |
External Width | 10mm |
Nom Operating Power | 218mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 6ms |
PCB Hole Diameter | 1.3mm |
Power Rating | 220W |
Relay Type | Power |
Release Time | 2.5ms |
V23061B1003A301 |Schrack Te Connectivity V23061B1003A301 | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | element14 |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23061B1003A301?
Additional datasheets, footprints and schematics for V23061B1003A301 are listed on our Part Details page. You can also find images and similar parts to V23061B1003A301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23061B1003A301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23061B1003A301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23061B1003A301 fall under?
The V23061B1003A301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23061B1003A301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23061B1003A301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23061B1003A301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23061B1003A301 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for V23061B1003A301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23061B1003A301 often in real-time on the comparison pages.
What if I can't find stock of V23061B1003A301?
You can fill out our help required form which you can use to request a quote for V23061B1003A301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.