Status: | Unknown |
---|---|
Series: | V23061 Series |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
511
in stock
|
Buy Now | |
TE Store
from US$8.07
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now | |
element14
from US$3.51
|
-
|
Buy Now | |
TTI Europe
from US$1.84
|
-
|
Buy Now | |
Farnell
from US$3.10
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | V23061 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.27kohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
General Purpose Relays SPST-NO 1 N/O 24vdc | Rapid Electronics |
V23061A1007A502=MINISTARKSTROM Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 254 mW Coil Resistance: 2270 Ω Coil Special Features: UL Coil Insulation Class A Standard Monostable, DC 254 mW 2270 Ω | Power Relay | Part Number: V23061A1007A502 | Internal Number: 4-1393222-6 | TE Connectivity | TE Store |
V23061A1007A502,MSR-RELAY,24VD | RS |
V23061A1007A502=Ministarkstrom Rohs Compliant: Yes |Schrack Te Connectivity V23061A1007A502 | Newark Electronics |
V23061 Series Miniature Power PCB Electromechanical Relay SPST 8A 24VDC 2270Ohm Through Hole | Avnet America |
POWER RELAY 24V 8A 1NO THT | TTI Europe |
POWER RELAY, SPST-NO, 8A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a V23061A1007A502?
Additional datasheets, footprints and schematics for V23061A1007A502 are listed on our Part Details page. You can also find images and similar parts to V23061A1007A502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23061A1007A502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23061A1007A502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23061A1007A502 fall under?
The V23061A1007A502 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23061A1007A502 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23061A1007A502 you can contact the distributor directly for product support, shipping queries etc.
Is the V23061A1007A502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23061A1007A502 have stock available?
Authorised distributors including Rapid Electronics, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for V23061A1007A502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23061A1007A502 often in real-time on the comparison pages.
What if I can't find stock of V23061A1007A502?
You can fill out our help required form which you can use to request a quote for V23061A1007A502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.