V23057-B0002-A201 Switches, Relays & Solenoids by TE Connectivity

RELAY SPDT 250VAC 8A

Status: Unknown
Series: V23057 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.32

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$11.88
202
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.32
80
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$17.37
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 12VDC
Contact Current 8A
Product Range V23057 Series
Relay Mounting Through Hole
Coil Type DC
Contact Voltage VAC 250VAC
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 330ohm
Approvals & Standards -
Approval Bodies CSA UL VDE
Coil Operating Lower Percent Limit 65%
Coil Operating Upper Percent Limit 175%
Coil Voltage VDC Nom 12V
Contact Current AC Max 8A
Contact Current Max 8A
Contact Voltage AC Max 250V
Contact Voltage AC Nom 240V
DC Coil Power 500mW
External Depth 28mm
External Height 25.1mm
External Length / Height 25.1mm
External Width 10.5mm
Nom Operating Power 436mW
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 7ms
Relay Type Power - General Purpose
Release Time 6ms

Alternative Descriptions

General Purpose Relays V23057B 2A201 | Rapid Electronics
POWER RELAY 12V 8A 1CO THT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23057-B0002-A201?

Additional datasheets, footprints and schematics for V23057-B0002-A201 are listed on our Part Details page. You can also find images and similar parts to V23057-B0002-A201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23057-B0002-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23057-B0002-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23057-B0002-A201 fall under?

The V23057-B0002-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23057-B0002-A201 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23057-B0002-A201 you can contact the distributor directly for product support, shipping queries etc.

Is the V23057-B0002-A201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23057-B0002-A201 have stock available?

Authorised distributors including Rapid Electronics, TTI Europe and Avnet America have stock available or on a lead time for V23057-B0002-A201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23057-B0002-A201 often in real-time on the comparison pages.

What if I can't find stock of V23057-B0002-A201?

You can fill out our help required form which you can use to request a quote for V23057-B0002-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay