Status: | Unknown |
---|---|
Series: | V23057 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | V23057 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 330ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Coil Operating Lower Percent Limit | 65% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 8V |
DC Coil Power | 500mW |
External Depth | 10.5mm |
External Height | 25.1mm |
External Length / Height | 25.1mm |
External Width | 28mm |
Nom Operating Power | 436mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 6ms |
POWER RELAY 12V 5A 1CO THT | TTI Europe |
V23057-B0002-A101 | Rapid Electronics |
General Purpose Card-E Power PCB Relay SPDT 5A 12VDC 330Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23057-B0002-A101?
Additional datasheets, footprints and schematics for V23057-B0002-A101 are listed on our Part Details page. You can also find images and similar parts to V23057-B0002-A101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23057-B0002-A101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23057-B0002-A101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23057-B0002-A101 fall under?
The V23057-B0002-A101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23057-B0002-A101 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23057-B0002-A101 you can contact the distributor directly for product support, shipping queries etc.
Is the V23057-B0002-A101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23057-B0002-A101 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics and Avnet America have stock available or on a lead time for V23057-B0002-A101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23057-B0002-A101 often in real-time on the comparison pages.
What if I can't find stock of V23057-B0002-A101?
You can fill out our help required form which you can use to request a quote for V23057-B0002-A101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.