Status: | Unknown |
---|---|
Series: | V23057 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | V23057 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.2kohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
V23057A0006A401=CDE 24V SPDT 8 | Rapid Electronics |
Power Relay | RS Americas |
Power Relay |Potter&brumfield Te Connectivity V23057A0006A401 | Newark Electronics |
POWER RELAY 24V 8A 1CO THT HOR | TTI Europe |
Where can I find additional details, specifications and documents for a V23057-A0006-A401?
Additional datasheets, footprints and schematics for V23057-A0006-A401 are listed on our Part Details page. You can also find images and similar parts to V23057-A0006-A401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23057-A0006-A401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23057-A0006-A401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23057-A0006-A401 fall under?
The V23057-A0006-A401 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23057-A0006-A401 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23057-A0006-A401 you can contact the distributor directly for product support, shipping queries etc.
Is the V23057-A0006-A401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23057-A0006-A401 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for V23057-A0006-A401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23057-A0006-A401 often in real-time on the comparison pages.
What if I can't find stock of V23057-A0006-A401?
You can fill out our help required form which you can use to request a quote for V23057-A0006-A401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.