Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Prices starting from US$17.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.81
|
1,182
in stock
|
Buy Now | |
RS Americas
from US$22.81
|
4,566
in stock
|
Buy Now | |
element14
from US$22.74
|
1,182
in stock
|
Buy Now | |
Farnell
from US$26.48
|
1,182
in stock
|
Buy Now | |
Heilind Electronics
from US$24.52
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.52
|
150
in stock
|
Buy Now | |
TE Store
from US$44.39
|
135
in stock
|
Buy Now | |
Avnet America
from US$21.77
|
-
|
Buy Now | |
TTI Europe
from US$17.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 3PST-NO 3PST-NC |
---|---|
Coil Voltage | 110VDC |
Contact Current | 8A |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 10.08kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Relay, Safety, 110 VDC, 8A, 3PST-NO, 3PDT-NC, Solder Pin, SR6 Series | TE Connectivity V23050-A1110-A533 | RS Americas |
Relay, Safety, 3Pst-No, Nc, 250Vac, 8A | Newark Electronics |
RELAY, SAFETY, 3PST-NO, NC, 250VAC, 8A | element14 |
V23050A1110A533 SCHRACK FORCE GUIDED RELAY | Heilind Electronics |
SR6A4110 - V23050-A1110-A533 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 10080 Ω Coil Voltage Rating: 110 VDC Contact Arrangement: 3 Form A (NO) + 3 Form B (NC) Force-Guided 1200 mW 10080 Ω 110 VDC | Force Guided Relay With 6 Contact | Part Number: V23050A1110A533 | Internal Number: 9-1415018-1 | Alias Number: V23050-A1110-A533 | TE Connectivity | TE Store |
Electromechanical Relay 3PST-NO/3PST-NC 8A 110VDC 10.08KOhm Through Hole | Avnet America |
FORCE GUIDED RELAY 8A 110V | TTI Europe |
TYCO SCHRACK SR6 SAFETY RELAY, | Relay Specialties |
Where can I find additional details, specifications and documents for a V23050-A1110-A533?
Additional datasheets, footprints and schematics for V23050-A1110-A533 are listed on our Part Details page. You can also find images and similar parts to V23050-A1110-A533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050-A1110-A533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050-A1110-A533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050-A1110-A533 fall under?
The V23050-A1110-A533 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23050-A1110-A533 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050-A1110-A533 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050-A1110-A533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23050-A1110-A533 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for V23050-A1110-A533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050-A1110-A533 often in real-time on the comparison pages.
What if I can't find stock of V23050-A1110-A533?
You can fill out our help required form which you can use to request a quote for V23050-A1110-A533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.