Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO 3PST-NC |
---|---|
Coil Voltage | 21VDC |
Contact Current | 8A |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 369ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Sr6B4021 - V23050-A1021-A542 |Potter&brumfield Te Connectivity V23050A1021A542 | Newark Electronics |
Safety Relays V23050-A1021-A542 | Rapid Electronics |
SR6 Safety Relay with Forcibly Guided Co | RS |
Power Relay 4PST-NO/DPST-NC 250VAC 21VDC PC Pin Through Hole | Avnet America |
FORCE GUIDED RELAY 8A 21V | TTI Europe |
Special Order: SR6B4021 - V23050-A1021-A542 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 368 Ω Coil Voltage Rating: 21 VDC Contact Arrangement: 4 Form A (NO) + 2 Form B (NC) Force-Guided 1200 mW 368 Ω 21 VDC | Force Guided Relay With 6 Contact | Part Number: V23050A1021A542 | Internal Number: 1393260-6 | Alias Number: V23050-A1021-A542 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23050-A1021-A542?
Additional datasheets, footprints and schematics for V23050-A1021-A542 are listed on our Part Details page. You can also find images and similar parts to V23050-A1021-A542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050-A1021-A542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050-A1021-A542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050-A1021-A542 fall under?
The V23050-A1021-A542 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23050-A1021-A542 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050-A1021-A542 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050-A1021-A542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23050-A1021-A542 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for V23050-A1021-A542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050-A1021-A542 often in real-time on the comparison pages.
What if I can't find stock of V23050-A1021-A542?
You can fill out our help required form which you can use to request a quote for V23050-A1021-A542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.