Status: | Unknown |
---|---|
Series: | SR2M Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 15VDC |
Contact Current | 6A |
Product Range | SR2M Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Power Relay, Dpdt, 6A, 250Vac, Tht | Newark Electronics |
POWER RELAY, DPDT, 6A, 250VAC, THT | element14 |
FORCE GUIDED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23047-A1015-A501?
Additional datasheets, footprints and schematics for V23047-A1015-A501 are listed on our Part Details page. You can also find images and similar parts to V23047-A1015-A501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23047-A1015-A501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23047-A1015-A501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23047-A1015-A501 fall under?
The V23047-A1015-A501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23047-A1015-A501 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23047-A1015-A501 you can contact the distributor directly for product support, shipping queries etc.
Is the V23047-A1015-A501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23047-A1015-A501 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for V23047-A1015-A501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23047-A1015-A501 often in real-time on the comparison pages.
What if I can't find stock of V23047-A1015-A501?
You can fill out our help required form which you can use to request a quote for V23047-A1015-A501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.