Status: | Unknown |
---|---|
Series: | D1/V23040 Series |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | D1/V23040 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 125V |
Contact Voltage VDC | 150V |
Contact Material | Nickel Palladium |
Coil Resistance | 315ohm |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Approvals & Standards | CSA UL |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 180% |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 150V |
Contact Voltage DC Nom | 150V |
DC Coil Power | 80mW |
External Depth | 8.2mm |
External Height | 20mm |
External Length / Height | 20mm |
External Width | 10mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 2ms |
PCB Hole Diameter | 1mm |
Relay Type | General Purpose |
Release Time | 1ms |
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A | Farnell |
Signal Relay, D1/V23040 Series, Latching Dual Coil, Spdt, Through Hole, 2 A, 5 Vdc Rohs Compliant: Yes |Te Connectivity V23040-B101-B201 | Newark Electronics |
Where can I find additional details, specifications and documents for a V23040-B101-B201?
Additional datasheets, footprints and schematics for V23040-B101-B201 are listed on our Part Details page. You can also find images and similar parts to V23040-B101-B201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23040-B101-B201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23040-B101-B201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23040-B101-B201 fall under?
The V23040-B101-B201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23040-B101-B201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23040-B101-B201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23040-B101-B201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23040-B101-B201 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for V23040-B101-B201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23040-B101-B201 often in real-time on the comparison pages.
What if I can't find stock of V23040-B101-B201?
You can fill out our help required form which you can use to request a quote for V23040-B101-B201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.