Status: | Unknown |
---|---|
Series: | V23030 Series |
RoHS: | Unknown |
Prices starting from US$129.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.26
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$131.69
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$260.89
|
-
|
Buy Now | |
RS Americas
from US$129.42
|
-
|
Buy Now | |
element14
from US$151.77
|
-
|
Buy Now | |
TE Store
from US$282.12
|
-
|
Buy Now | |
Farnell
from US$141.72
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 4PDT |
Contact Current | 2A |
Product Range | V23030 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 250V |
Contact Material | Silver Alloy |
Coil Resistance | 730ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-PCB V23030A1021A104 | Rapid Electronics |
PCB Relay 4PDT 2A 24Vdc | RS |
V23030A1021A104 |Potter&brumfield Te Connectivity V23030A1021A104 | Newark Electronics |
Shrack, PCB Relay 4PDT 2A 24Vdc | TE Connectivity V23030A1021A104 | RS Americas |
Special Order: V23030A1021A104 Contact Voltage Rating: 250 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 789 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 24 VDC Signal Relay: Low Profile & Monostable Dc | 250 VDC 250 VAC 789 mW Printed Circuit Board | Part Number: V23030A1021A104 | Internal Number: 3-1393801-8 | TE Connectivity | TE Store |
SIGNAL RELAY, 4PDT, 2A, 250VAC, TH | Farnell |
V23030 Series Card SN Signal Relay Dust Proof 4-Form C 4 CO 24 VDC 730 Ohm 789 mW Gold Flashed Silver Contact | Avnet America |
Where can I find additional details, specifications and documents for a V23030A1021A104?
Additional datasheets, footprints and schematics for V23030A1021A104 are listed on our Part Details page. You can also find images and similar parts to V23030A1021A104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23030A1021A104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23030A1021A104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23030A1021A104 fall under?
The V23030A1021A104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23030A1021A104 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23030A1021A104 you can contact the distributor directly for product support, shipping queries etc.
Is the V23030A1021A104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23030A1021A104 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for V23030A1021A104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23030A1021A104 often in real-time on the comparison pages.
What if I can't find stock of V23030A1021A104?
You can fill out our help required form which you can use to request a quote for V23030A1021A104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.