Status: | Unknown |
---|---|
Series: | P1/V23026 Series |
RoHS: | Unknown |
Prices starting from US$9.04
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | P1/V23026 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 150V |
Contact Voltage VDC | 125V |
Contact Material | Nickel Palladium |
Coil Resistance | 740ohm |
SVHC | No SVHC (15-Jan-2018) |
Low Signal Relays-PCB V23026C1051B201 | Rapid Electronics |
V23026C1051B201,P1-RELAY,5VDC, | RS |
V23026C1051B201 |Axicom Te Connectivity V23026C1051B201 | Newark Electronics |
SIGNAL RELAY, SPDT, 1A, 150VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a V23026C1051B201?
Additional datasheets, footprints and schematics for V23026C1051B201 are listed on our Part Details page. You can also find images and similar parts to V23026C1051B201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23026C1051B201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23026C1051B201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23026C1051B201 fall under?
The V23026C1051B201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23026C1051B201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23026C1051B201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23026C1051B201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23026C1051B201 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for V23026C1051B201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23026C1051B201 often in real-time on the comparison pages.
What if I can't find stock of V23026C1051B201?
You can fill out our help required form which you can use to request a quote for V23026C1051B201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.