V23026A1004B201 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL SPDT 150VAC 125VDC 1A

Status: Unknown
Series: P1/V23026 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.85

Distributor Stock
Logo for RS
RS
from US$8.38
24
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.30
9,105
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.85
9,105
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.34
6,240
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.30
336
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.78
336
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.64
-
Buy Now
Logo for element14
element14
from US$11.37
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration SPDT
Contact Current 1A
Product Range P1/V23026 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder

Alternative Descriptions

Relays - PCB 24VDC Non-latching Single coil P1 | Rapid Electronics
SIGNAL RELAY 24V 1A 1CO THT | TTI Europe
Relay, Signal, Spdt, 1A, 150Vac, 125Vdc | Newark Electronics
RELAY, SIGNAL, SPDT, 1A, 150VAC, 125VDC | Farnell
RELAY P1 24VDC | RS
SPDT PCB Mount Relay Through Hole, 24V dc | TE Connectivity V23026A1004B201 | RS Americas
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A | element14
TYCO SIEMENS RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23026A1004B201?

Additional datasheets, footprints and schematics for V23026A1004B201 are listed on our Part Details page. You can also find images and similar parts to V23026A1004B201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23026A1004B201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23026A1004B201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23026A1004B201 fall under?

The V23026A1004B201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23026A1004B201 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23026A1004B201 you can contact the distributor directly for product support, shipping queries etc.

Is the V23026A1004B201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23026A1004B201 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for V23026A1004B201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23026A1004B201 often in real-time on the comparison pages.

What if I can't find stock of V23026A1004B201?

You can fill out our help required form which you can use to request a quote for V23026A1004B201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay