Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.102" |
I.D. Supplied - Metric | 2.6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | - |
Length - Metric | - |
I.D. Recovered Max - Imperial | 0.039" |
Heat Shrink Tubing, 2.6Mm, Black Rohs Compliant: Yes |Raychem Te Connectivity V2-2.0-0-SP-SM | Newark Electronics |
HEAT SHRINK TUBING, 2.6MM, BLACK | element14 |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a V2-2.0-0-SP-SM?
Additional datasheets, footprints and schematics for V2-2.0-0-SP-SM are listed on our Part Details page. You can also find images and similar parts to V2-2.0-0-SP-SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2-2.0-0-SP-SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2-2.0-0-SP-SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2-2.0-0-SP-SM fall under?
The V2-2.0-0-SP-SM is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to V2-2.0-0-SP-SM when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2-2.0-0-SP-SM you can contact the distributor directly for product support, shipping queries etc.
Is the V2-2.0-0-SP-SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V2-2.0-0-SP-SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for V2-2.0-0-SP-SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2-2.0-0-SP-SM often in real-time on the comparison pages.
What if I can't find stock of V2-2.0-0-SP-SM?
You can fill out our help required form which you can use to request a quote for V2-2.0-0-SP-SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.