Status: | Unknown |
---|---|
Series: | V12P1 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
8,855
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
76,500
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,488
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,895
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
1,494
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,134
in stock
|
Buy Now | |
element14
from US$0.38
|
1,134
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,134
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 12A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 640mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | V12P1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Avalanche Single Pulse Energy Eas | 100mJ |
Current Ifsm | 200A |
Diode Type | Schottky |
External Depth | 1.2mm |
External Length / Height | 6.15mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
V12P10 Series 100 V 12 A SMT Trench MOS Barrier Schottky Rectifier - TO-277A | Future Electronics |
12A 100V SKY TO277A | TTI Europe |
Diode Schottky 100V 12A SMPC | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Rectifier, 12A, 100V, TO-277A | Distrelec |
Diode, Schottky Rectifier, 12A, 100V | Newark Electronics |
DIODE, SCHOTTKY RECTIFIER, 12A, 100V | element14 |
Schottky Rectifier, 100 V, 12 A, Single, TO-277A (SMPC), 3 Pins, 700 mV | EBV Elektronik |
SCHOTTKY-DIODE 12A 100V SMPC | Rutronik |
V12P10-M3/86A, Schottky Diode, 12A 100V Dual Anode, Single, 3-Pin, SMPC | Vishay Dale V12P10-M3/86A | RS Americas |
Where can I find additional details, specifications and documents for a V12P10-M3/86A?
Additional datasheets, footprints and schematics for V12P10-M3/86A are listed on our Part Details page. You can also find images and similar parts to V12P10-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V12P10-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V12P10-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V12P10-M3/86A fall under?
The V12P10-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V12P10-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V12P10-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V12P10-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V12P10-M3/86A have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for V12P10-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V12P10-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V12P10-M3/86A?
You can fill out our help required form which you can use to request a quote for V12P10-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.