Status: | Unknown |
---|---|
Series: | V10P45S-M3 |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,497
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,497
in stock
|
Buy Now | |
element14
from US$0.28
|
2,497
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Trench MOS Schottky technology |
Applications |
---|
For use in solar cell junction box as a bypass diode for protection, using DC forward current without reverse bias. |
Datasheet |
---|
V10P45S-M3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
Did You Know |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode, Rectifier, Schottky, 45V, 10A, To277A | Newark Electronics |
DIODE, REC, SCH, 45V, 10A, TO277A | element14 |
V10P45S Series 45 V 4.4 A Surface Mount TMBS Schottky Rectifier - TO-277A | Future Electronics |
Diode Schottky 45V 10A 3-Pin SMPC T/R | Avnet America |
10A 45V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a V10P45S-M3/86A?
Additional datasheets, footprints and schematics for V10P45S-M3/86A are listed on our Part Details page. You can also find images and similar parts to V10P45S-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10P45S-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10P45S-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10P45S-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V10P45S-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10P45S-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for V10P45S-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10P45S-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V10P45S-M3/86A?
You can fill out our help required form which you can use to request a quote for V10P45S-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.