Status: | Unknown |
---|---|
Series: | V10P1 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.40 |
3,910
|
Buy Now | |
TTI Europe | US$0.30 |
148,500
|
Buy Now | |
Rutronik | US$0.22 |
91,500
|
Buy Now | |
element14 | US$0.35 |
30,757
|
Buy Now | |
Farnell | US$0.34 |
28,932
|
Buy Now | |
Future Electronics | US$0.32 |
16,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.31 |
5,373
|
Buy Now | |
Chip One Stop | US$0.32 |
4,863
|
Buy Now | |
Conrad | US$1.48 |
4,394
|
Buy Now | |
Newark Electronics | US$0.43 |
1,825
|
Buy Now | |
EBV Elektronik | - |
4,500
|
Buy Now | |
Avnet America | US$0.34 |
-
|
Buy Now | |
Distrelec | US$0.57 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | V10P1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 180A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SCHOTTKY-DIODE 10A 100V SMPC | Rutronik |
DIODE, SCHOTTKY RECTIFIER, 10A, 100V | element14 |
V10P10 Series 10 A 100 V Trench MOS Barrier Schottky Rectifier - TO-277A | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Configuration (diode): Single | Conrad |
Diode Schottky 100V 10A SMPC | RS |
Diode, Schottky, 10A, 100V, To-277A-3 | Newark Electronics |
Diode Schottky 100V 10A 3-Pin SMPC T/R | EBV Elektronik |
Vishay Schottky Rectifier, 10A, 100V, TO-277A | Distrelec |
Where can I find additional details, specifications and documents for a V10P10-M3/86A?
Additional datasheets, footprints and schematics for V10P10-M3/86A are listed on our Part Details page. You can also find images and similar parts to V10P10-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10P10-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10P10-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10P10-M3/86A fall under?
The V10P10-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V10P10-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10P10-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V10P10-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10P10-M3/86A have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Farnell and Future Electronics have stock available or on a lead time for V10P10-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10P10-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V10P10-M3/86A?
You can fill out our help required form which you can use to request a quote for V10P10-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.