Status: | Unknown |
---|---|
Series: | VISHAY - V-730P Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | VISHAY - V-730P Series |
---|---|
Capacitance | 0.47µF |
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Polypropylene (PP) |
Voltage Rating | 250V |
Capacitor Case Style | - |
Series | 730P |
Capacitor Polypropylene Pp Film 0.47Uf, 250V, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a V-730P474X9250?
Additional datasheets, footprints and schematics for V-730P474X9250 are listed on our Part Details page. You can also find images and similar parts to V-730P474X9250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-730P474X9250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-730P474X9250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-730P474X9250 fall under?
The V-730P474X9250 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to V-730P474X9250 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-730P474X9250 you can contact the distributor directly for product support, shipping queries etc.
Is the V-730P474X9250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-730P474X9250 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V-730P474X9250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-730P474X9250 often in real-time on the comparison pages.
What if I can't find stock of V-730P474X9250?
You can fill out our help required form which you can use to request a quote for V-730P474X9250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.