Status: | Unknown |
---|---|
Series: | UV-SCE Series |
RoHS: | Unknown |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | Polymer |
Marker Colour | Yellow |
Marker Dimensions | 6.4mm x 49mm |
I.D. Max | - |
I.D. Min | 6.4mm |
Shrink Ratio | 2 |
Product Range | UV-SCE Series |
Uv-Sce-1K-1/4-2.0-4 |Raychem Te Connectivity UV-SCE-1K-1/4-2.0-4 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-SLEEVE 1/4 YW | Rapid Electronics |
Where can I find additional details, specifications and documents for a UV-SCE-1K-1/4-2.0-4?
Additional datasheets, footprints and schematics for UV-SCE-1K-1/4-2.0-4 are listed on our Part Details page. You can also find images and similar parts to UV-SCE-1K-1/4-2.0-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UV-SCE-1K-1/4-2.0-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UV-SCE-1K-1/4-2.0-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UV-SCE-1K-1/4-2.0-4 fall under?
The UV-SCE-1K-1/4-2.0-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to UV-SCE-1K-1/4-2.0-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UV-SCE-1K-1/4-2.0-4 you can contact the distributor directly for product support, shipping queries etc.
Is the UV-SCE-1K-1/4-2.0-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UV-SCE-1K-1/4-2.0-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for UV-SCE-1K-1/4-2.0-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UV-SCE-1K-1/4-2.0-4 often in real-time on the comparison pages.
What if I can't find stock of UV-SCE-1K-1/4-2.0-4?
You can fill out our help required form which you can use to request a quote for UV-SCE-1K-1/4-2.0-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.