Status: | Unknown |
---|---|
Series: | USBUL Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
39,007
in stock
|
Buy Now | |
Farnell
from US$0.54
|
28,750
in stock
|
Buy Now | |
element14
from US$0.57
|
28,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,772
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,328
in stock
|
Buy Now | |
EBV Elektronik
-
|
63,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Clamping Voltage Vc Max | 17V |
---|---|
Diode Case Style | UQFN |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | USBUL Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | ESD Protection |
USBULC6 Series 6 V 2 Channel SMT Bi-Directional ESD Protection - UQFN-6 | Future Electronics |
Esd Protection Device, Array, 17 V, Uqfn, 6 Rohs Compliant: Yes |Stmicroelectronics USBULC6-2M6 | Newark Electronics |
ESD PROTECTION ARRAY, 17V, UQFN | Farnell |
2-Line 240MHz ESD Protection UQFN6 | RS |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor Diode Arrays Uni-Dir 15kV@Air Gap/8kV@Contact Disc 6-Pin UQFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a USBULC6-2M6?
Additional datasheets, footprints and schematics for USBULC6-2M6 are listed on our Part Details page. You can also find images and similar parts to USBULC6-2M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBULC6-2M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBULC6-2M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBULC6-2M6 fall under?
The USBULC6-2M6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to USBULC6-2M6 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBULC6-2M6 you can contact the distributor directly for product support, shipping queries etc.
Is the USBULC6-2M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBULC6-2M6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for USBULC6-2M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBULC6-2M6 often in real-time on the comparison pages.
What if I can't find stock of USBULC6-2M6?
You can fill out our help required form which you can use to request a quote for USBULC6-2M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.