Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,215
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,157
in stock
|
Buy Now | |
element14
from US$0.36
|
4,157
in stock
|
Buy Now | |
Farnell
from US$0.34
|
4,157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3
in stock
|
Buy Now | |
Avnet Silica
-
|
177,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
EMI Filter Type | USB Upstream and Terminator EMI Filter with ESD |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | RC Pi Filter |
Filter Case Style | SOT323 |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cutoff Frequency | 1GHz |
Filter IC Case Style | SOT-323 |
Filter Order | 2nd |
IC Filter Type | Lowpass |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
USBUF01W6 Series EMI Filter Line Termination USB Upstream Port - SOT-323-6L | Future Electronics |
Analogue Filter, Lowpass, 2Nd, Sot-323 Rohs Compliant: Yes |Stmicroelectronics USBUF01W6 | Newark Electronics |
FILTER, LOW PASS, 1GHZ, SOT-323-6 | element14 |
USB upstream suppressor 01 USBUF01W6 | RS |
Filter: digital | Transfer Multisort Elektronik |
EMI Filter 30MHz to 1000MHz Gull Wing SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a USBUF01W6?
Additional datasheets, footprints and schematics for USBUF01W6 are listed on our Part Details page. You can also find images and similar parts to USBUF01W6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBUF01W6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBUF01W6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBUF01W6 fall under?
The USBUF01W6 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to USBUF01W6 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBUF01W6 you can contact the distributor directly for product support, shipping queries etc.
Is the USBUF01W6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBUF01W6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for USBUF01W6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBUF01W6 often in real-time on the comparison pages.
What if I can't find stock of USBUF01W6?
You can fill out our help required form which you can use to request a quote for USBUF01W6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.