Status: | Active |
---|---|
Series: | USBLC6-2 |
RoHS: | Compliant |
No distributors results available
2 data-line protection |
Protects VBUS |
Very low capacitance: 3.5 pF max. |
Very low leakage current: 150 nA max. |
SOT-666 and SOT23-6L packages |
RoHS compliant |
Very low capacitance between lines to GND for optimized data integrity and speed |
Low PCB space consumption: 2.9 mm² max for SOT-666 and 9 mm² max for SOT23-6L |
Enhanced ESD protection: IEC 61000-4-2 level 4 compliance guaranteed at device level, hence greater immunity at system level |
ESD protection of VBUS |
High reliability offered by monolithic integration |
Low leakage current for longer operation of battery powered devices |
Fast response time |
Consistent D+ / D- signal balance:Very low capacitance matching tolerance I/O to GND = 0.015 pFCompliant with USB 2.0 requirements |
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) |
Product Specifications |
---|
DS4260 Very low capacitance ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Where can I find additional details, specifications and documents for a USBLC6-2P6?
Additional datasheets, footprints and schematics for USBLC6-2P6 are listed on our Part Details page. You can also find images and similar parts to USBLC6-2P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBLC6-2P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBLC6-2P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBLC6-2P6 fall under?
The USBLC6-2P6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to USBLC6-2P6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBLC6-2P6 you can contact the distributor directly for product support, shipping queries etc.
Is the USBLC6-2P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for USBLC6-2P6 have stock available?
There is no stock from authorised distributors for USBLC6-2P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBLC6-2P6 often in real-time on the comparison pages.
What if I can't find stock of USBLC6-2P6?
You can fill out our help required form which you can use to request a quote for USBLC6-2P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.