Status: | Active |
---|---|
Series: | USB6B1 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
3,950
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
187,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
13,851
in stock
|
Buy Now | |
element14
from US$0.78
|
12,237
in stock
|
Buy Now | |
Farnell
from US$0.73
|
12,237
in stock
|
Buy Now | |
Micros
from US$0.47
|
2,940
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
1,033
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now |
Full diode bridge with integrated clamping protection |
Peak pulse power dissipation: PPP = 500 W (8/20 µs) |
Breakdown voltage: VBR = 6 V min. |
Very low capacitance, compatible with high debit data or signal rates. |
Product Specifications |
---|
DS1278 USB PORT PROTECTION |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
USB6B1 Series 6V 25 pF SMT Bi-Directional Data Line Protection - SOIC-8 | Future Electronics |
Esd Protection Device,array,500 W,soic,8 Rohs Compliant: Yes |Stmicroelectronics USB6B1RL | Newark Electronics |
ESD PROTECTION ARRAY, SOIC-8 | element14 |
USB port transient suppressor USB6B1RL | RS |
USB Port Protection | Micros |
SMD TVS Array 2xUnip 500W 6V SO8 | Schukat Electronic |
ESD Suppressor Diode Arrays 15KV 8-Pin SO N T/R | Avnet America |
Diode: TVS array | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a USB6B1RL?
Additional datasheets, footprints and schematics for USB6B1RL are listed on our Part Details page. You can also find images and similar parts to USB6B1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB6B1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB6B1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB6B1RL fall under?
The USB6B1RL is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to USB6B1RL when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB6B1RL you can contact the distributor directly for product support, shipping queries etc.
Is the USB6B1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for USB6B1RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for USB6B1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB6B1RL often in real-time on the comparison pages.
What if I can't find stock of USB6B1RL?
You can fill out our help required form which you can use to request a quote for USB6B1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.