Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Full diode bridge with integrated clamping protection |
Peak pulse power dissipation: PPP = 500 W (8/20 µs) |
Breakdown voltage: VBR = 6 V min. |
Very low capacitance, compatible with high debit data or signal rates. |
Product Specifications |
---|
DS1278 USB PORT PROTECTION |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
ESD Suppressor Diode Arrays 15KV 8-Pin SO N Tube | Avnet America |
BRIDGE RECTIFIER, TVS | element14 |
Where can I find additional details, specifications and documents for a USB6B1?
Additional datasheets, footprints and schematics for USB6B1 are listed on our Part Details page. You can also find images and similar parts to USB6B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB6B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB6B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB6B1 fall under?
The USB6B1 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to USB6B1 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB6B1 you can contact the distributor directly for product support, shipping queries etc.
Is the USB6B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB6B1 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for USB6B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB6B1 often in real-time on the comparison pages.
What if I can't find stock of USB6B1?
You can fill out our help required form which you can use to request a quote for USB6B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.