Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 64Pins |
Data Rate | 480Mbps |
No. of Ports | 7 Port |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
USB HUB CONTROLLER, USB 2.0, QFN-64 | element14 |
Usb Hub Controller, Usb 2.0, Qfn-64 | Newark Electronics |
Hi-Speed Hub Controller 64-Pin QFN T/R | Avnet America |
USB 2.0 HI-SPEED SEVEN PORT HUB CONTROLLER | Microchip Technology |
Where can I find additional details, specifications and documents for a USB2517-JZX-TR?
Additional datasheets, footprints and schematics for USB2517-JZX-TR are listed on our Part Details page. You can also find images and similar parts to USB2517-JZX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB2517-JZX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB2517-JZX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB2517-JZX-TR fall under?
The USB2517-JZX-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to USB2517-JZX-TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB2517-JZX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the USB2517-JZX-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB2517-JZX-TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for USB2517-JZX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB2517-JZX-TR often in real-time on the comparison pages.
What if I can't find stock of USB2517-JZX-TR?
You can fill out our help required form which you can use to request a quote for USB2517-JZX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.