Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.27
|
1,909
in stock
|
Buy Now | |
element14
from US$4.46
|
10,287
in stock
|
Buy Now | |
Farnell
from US$4.47
|
10,042
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
4,144
in stock
|
Buy Now | |
Micros
from US$3.93
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.79
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
2,340
in stock
|
Buy Now | |
EBV Elektronik
-
|
520
in stock
|
Buy Now | |
Avnet America
from US$5.85
|
-
|
Buy Now | |
Microchip Technology
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now | |
Avnet Asia
from US$4.48
|
-
|
Buy Now | |
Distrelec
from US$5.40
|
-
|
Buy Now |
USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 64Pins |
Data Rate | 480Mbps |
No. of Ports | 7 Port, 7Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
USB Type | USB Hub Controller |
IC, 7-PORT USB 2.0 HUB CONTRL, 64QFN | element14 |
USB 2.0 Hub Controller 7-Port QFN64 | RS |
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 64 Rohs Compliant: Yes |Microchip USB2517-JZX | Newark Electronics |
IC: HUB controller | Transfer Multisort Elektronik |
USB 2.0 Hi Speed Hub Controller 64-Pin QFN EP T/R | Avnet Silica |
USB 2.0 Hi-Speed Seven Port Hub Controller | Microchip Technology |
USB2517-JZX, USB Controller,7-channel,480Mbit/s, USB 2.0,1.8V,3.3V,64-Pin QFN | Microchip Technology Inc. USB2517-JZX | RS Americas |
Microchip USB Hub Controller Ports %3D 7 QFN-64 | Distrelec |
Where can I find additional details, specifications and documents for a USB2517-JZX?
Additional datasheets, footprints and schematics for USB2517-JZX are listed on our Part Details page. You can also find images and similar parts to USB2517-JZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB2517-JZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB2517-JZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB2517-JZX fall under?
The USB2517-JZX is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to USB2517-JZX when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB2517-JZX you can contact the distributor directly for product support, shipping queries etc.
Is the USB2517-JZX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB2517-JZX have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Micros have stock available or on a lead time for USB2517-JZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB2517-JZX often in real-time on the comparison pages.
What if I can't find stock of USB2517-JZX?
You can fill out our help required form which you can use to request a quote for USB2517-JZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.