Status: | Unknown |
---|---|
Series: | USB Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
9,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,762
in stock
|
Buy Now | |
element14
from US$0.08
|
9,762
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | USB Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 4A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 15mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Mlv, 65V, 0402 | Newark Electronics |
VARISTOR, MLV, 65V, 0402 | element14 |
Var MLV 14VAC/18VDC 4A 65V 0402 SMD T/R | Future Electronics |
18 VDC .015J | TTI Europe |
Where can I find additional details, specifications and documents for a USB0006WP?
Additional datasheets, footprints and schematics for USB0006WP are listed on our Part Details page. You can also find images and similar parts to USB0006WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB0006WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB0006WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB0006WP fall under?
The USB0006WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to USB0006WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB0006WP you can contact the distributor directly for product support, shipping queries etc.
Is the USB0006WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB0006WP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for USB0006WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB0006WP often in real-time on the comparison pages.
What if I can't find stock of USB0006WP?
You can fill out our help required form which you can use to request a quote for USB0006WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.