Status: | Production |
---|---|
Series: | ADUC7020 |
RoHS: | Compliant |
Prices starting from US$108.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$117.22
|
No stock
|
Buy Now | |
Analog Devices
from US$112.92
|
211
in stock
|
Buy Now | |
Chip One Stop
from US$110.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$117.44
|
4
in stock
|
Buy Now | |
element14
from US$118.59
|
4
in stock
|
Buy Now | |
Farnell
from US$111.07
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$108.41
|
-
|
Buy Now |
Analog I/O |
Multichannel, 12-bit, 1 MSPS ADC |
Up to 16 ADC channels |
Fully differential and single-ended modes |
0 V to VREF analog input range12-bit voltage output DACs |
Up to 4 DAC outputs available |
On-chip voltage reference |
On-chip temperature sensor (±3°C) |
Voltage comparator |
Microcontroller |
ARM7TDMI core, 16-bit/32-bit RISC architecture |
JTAG port supports code download and debug |
Clocking options |
Trimmed on-chip oscillator (±3%) |
External watch crystal |
External clock source up to 44 MHz |
41.78 MHz PLL with programmable divider |
See datasheet for additional features |
USB to I2C or LIN converter bo | Analog Devices |
Interposer Board, Development System | Newark Electronics |
INTERPOSER BOARD, DEVELOPMENT SYSTEM | element14 |
USB to I2C Lin Conv Board | RS |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a USB-I2C/LIN-CONV-Z?
Additional datasheets, footprints and schematics for USB-I2C/LIN-CONV-Z are listed on our Part Details page. You can also find images and similar parts to USB-I2C/LIN-CONV-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-I2C/LIN-CONV-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-I2C/LIN-CONV-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-I2C/LIN-CONV-Z fall under?
The USB-I2C/LIN-CONV-Z is listed under ARM7 Core Products.
Can I view similar or alternative parts?
You can view similar parts to USB-I2C/LIN-CONV-Z when available in the ARM7 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-I2C/LIN-CONV-Z you can contact the distributor directly for product support, shipping queries etc.
Is the USB-I2C/LIN-CONV-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for USB-I2C/LIN-CONV-Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for USB-I2C/LIN-CONV-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-I2C/LIN-CONV-Z often in real-time on the comparison pages.
What if I can't find stock of USB-I2C/LIN-CONV-Z?
You can fill out our help required form which you can use to request a quote for USB-I2C/LIN-CONV-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.