Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
15,503
in stock
|
Buy Now | |
element14
from US$0.20
|
58,861
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
43,218
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
16,215
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
5,719
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
1,250
in stock
|
Buy Now | |
Relay Specialties
from US$0.83
|
100
in stock
|
Buy Now | |
Sorelec
-
|
400
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Brass Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB B |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
USB Connector Type:USB Type B | element14 |
Usb, 2.0 Type B, Receptacle, Th | Newark Electronics |
USB, 2.0 TYPE B, RECEPTACLE, TH | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4 Position Single Port Socket Right Angle TYPE B Through Hole USB | Future Electronics |
Adam Technologies USB-B-S-RA Connector USB Type B Receptacle .Single Righ 15 pcs | Jameco Electronics |
| Heilind Electronics |
UNIVERSAL SERIAL BUS CONNECTOR | Relay Specialties |
USB B 2.0, right angle, through hole, receptacle | Adam Tech USB-B-S-RA | RS Americas |
Where can I find additional details, specifications and documents for a USB-B-S-RA?
Additional datasheets, footprints and schematics for USB-B-S-RA are listed on our Part Details page. You can also find images and similar parts to USB-B-S-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-B-S-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-B-S-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-B-S-RA fall under?
The USB-B-S-RA is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB-B-S-RA when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-B-S-RA you can contact the distributor directly for product support, shipping queries etc.
Is the USB-B-S-RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-B-S-RA have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Farnell and Jameco Electronics have stock available or on a lead time for USB-B-S-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-B-S-RA often in real-time on the comparison pages.
What if I can't find stock of USB-B-S-RA?
You can fill out our help required form which you can use to request a quote for USB-B-S-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.