Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB 2.0 A |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 4Contacts |
USB Connector Type:USB Type A | element14 |
Usb, 3.0 Type A, Receptacle, Smt | Newark Electronics |
USB, 2.0 TYPE A, RECEPTACLE, SMT | Farnell |
Where can I find additional details, specifications and documents for a USB-A-S-RA-TSMT?
Additional datasheets, footprints and schematics for USB-A-S-RA-TSMT are listed on our Part Details page. You can also find images and similar parts to USB-A-S-RA-TSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-A-S-RA-TSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-A-S-RA-TSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-A-S-RA-TSMT fall under?
The USB-A-S-RA-TSMT is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB-A-S-RA-TSMT when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-A-S-RA-TSMT you can contact the distributor directly for product support, shipping queries etc.
Is the USB-A-S-RA-TSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-A-S-RA-TSMT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Rutronik have stock available or on a lead time for USB-A-S-RA-TSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-A-S-RA-TSMT often in real-time on the comparison pages.
What if I can't find stock of USB-A-S-RA-TSMT?
You can fill out our help required form which you can use to request a quote for USB-A-S-RA-TSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.